936010471详情
Molex 936010471重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Silver
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Country of Origin
DE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Bulk
Base Product Number
093601
厂商
Molex
Product Status
活跃
包装
Bag
系列
*
性别
Female
触点性别
F
镀层
Silver
屏蔽的
NO
最大额定电流
70(A)
936010471拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。