936010694详情
Molex 936010694重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Country of Origin
CN
RoHS
Compliant
Voltage, Rating
500 V
系列
93601
子类别
Circular Connectors
螺纹尺寸
M20
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hood
产品类别
Circular MIL Spec Tools, Hardware & Accessories
知识产权评级
IP66
936010694拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。