936010820详情
Molex 936010820重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Pcd
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Voltage, Rating
500 V
Housing / Hood Size
6B
系列
93601
子类别
Circular Connectors
螺纹尺寸
PG16 x 2
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Housings
产品类别
Circular MIL Spec Tools, Hardware & Accessories
936010820拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。