93601-1379详情
Molex 93601-1379重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Country of Origin
US
RoHS
Compliant
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Voltage, Rating
500 V
系列
93601
连接器类型
Deadend
0个相似型号
93601-1379拓展信息








哦! 它是空的。