936011403详情
Molex 936011403重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
引脚数
76
RoHS
Compliant
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Voltage, Rating
500 V
系列
93601
0个相似型号
936011403拓展信息








哦! 它是空的。