936011561详情
Molex 936011561重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Aluminum
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Voltage, Rating
830 V
Housing / Hood Size
10B
螺纹尺寸
M20
产品
Housings
0个相似型号
936011561拓展信息








哦! 它是空的。