936011713详情
Molex 936011713重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Aluminum
RoHS
Compliant
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Country of Origin
CN
Voltage, Rating
500 V
Housing / Hood Size
10B
系列
93601
螺纹尺寸
PG16
产品
Hood
936011713拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。