Molex 936011780
- 收藏
- 对比
936011780详情
Molex 936011780重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Package
Bulk
Base Product Number
093601
厂商
Molex
Product Status
活跃
Voltage, Rating
830 V
系列
*
936011780拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。