936011963详情
Molex 936011963重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Mounting Styles
表面贴装
Component Type
Single Lever SMT Housing
Voltage, Rating
500 V
系列
93601
类型
STD
子类别
Circular Connectors
房屋颜色
Grey RAL 7037
螺纹尺寸
Pg21x2
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
知识产权评级
IP66
936011963拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。