936012177详情
Molex 936012177重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Metal
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol LTW
Component Type
Single Lever Hood
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Voltage, Rating
500 V
Unit Weight
6.102395 oz
Tradename
HDC
Package
Bulk
Base Product Number
093601
厂商
Molex
Product Status
活跃
系列
93601
类型
STD
子类别
电缆组件
方向
Straight
螺纹尺寸
M20
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
知识产权评级
IP66
936012177拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。