936012540详情
Molex 936012540重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Aluminum
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Voltage, Rating
500 V
Housing / Hood Size
16B
系列
93601
螺纹尺寸
PG21
产品
Housings
知识产权评级
IP69K
936012540拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。