936012578详情
Molex 936012578重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Aluminum
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Voltage, Rating
500 V
Housing / Hood Size
16B
产品
Housings
知识产权评级
IP69K
0个相似型号
936012578拓展信息
0936014721
Molex
0936014987
Molex
0936014615
Molex
936000060
Molex
936050014
Molex
936014105
Molex
936013945
Molex
936013990
Molex
936030075
Molex
936014480
Molex








哦! 它是空的。