Molex 936013480
- 收藏
- 对比
936013480
1657-936013480
套管 - 音频连接器
--
大陆
立即发货

GWconnect STD - Standard, Double Lever Hood, Die-cast Aluminum, with 4 Pegs, Top Entry, Size 24B «104x27», Grey, with IP66 - Ribbon Cable Gland, Grey, Cable Size 3.80-5.10mm x 62.00-66.00mm, High Construction
1最小包装量--
936013480详情
Molex 936013480重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Part Number
KG3350Z04
Manufacturer
Cutler Hammer, Div of Eaton Corp
RoHS
Non-Compliant
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Country of Origin
CN
Voltage, Rating
500 V
Maximum Operating Temperature
+ 100 C
Minimum Operating Temperature
- 40 C
系列
93601
936013480拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex







哦! 它是空的。