936013537详情
Molex 936013537重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Aluminum
RoHS
Non-Compliant
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Country of Origin
CN
Voltage, Rating
830 V
Housing / Hood Size
24B
系列
93601
产品
Housings
知识产权评级
IP69K
936013537拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。