936013671详情
Molex 936013671重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer
ABB
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Cable Entry Angle
Side
Voltage, Rating
500 V
Housing / Hood Size
24B
螺纹尺寸
PG21
产品
Hood
知识产权评级
IP69K
936013671拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。