93601-4181详情
Molex 93601-4181重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Package
Bulk
Base Product Number
YS2165
厂商
TE Connectivity Laird
Product Status
活跃
Component Type
Double Lever Hood
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Voltage, Rating
500 V
Unit Weight
11.040750 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
系列
*
类型
STD
子类别
电源连接器
螺纹尺寸
M32
产品类别
重型电源连接器
产品类别
重型连接器
知识产权评级
IP66
93601-4181拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。