936014215详情
Molex 936014215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol Pcd
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Voltage, Rating
500 V
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
系列
93601
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
936014215拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。