936014565详情
Molex 936014565重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Eaton
Brand
Bussmann / Eaton
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Voltage, Rating
500 V
系列
BB
包装
Bulk
类型
Skirted Access, Both Side
子类别
接线板
产品类别
Terminal Block Tools & Accessories
产品
机箱盖
产品类别
Terminal Block Tools & Accessories
936014565拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。