936014830详情
Molex 936014830重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Maximum Operating Temperature
+ 120 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
RoHS
Details
Country of Origin
IT
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
系列
93601
子类别
电源连接器
镀层
Gold
产品类别
重型电源连接器
产品类别
重型电源连接器
可燃性等级
UL 94 V-0
936014830拓展信息








哦! 它是空的。