93604-0146 8100.8040.0详情
MOLEX 93604-0146 8100.8040.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
multipurpose
Dimension X
365mm
Dimension Y
496mm
Dimension Z
200mm
Enclosure series
S-8100
Enclosure material
aluminium
Body colour
black
Manufacturer series
GWconnect
Gross weight
9792g
Certificates
RoHS compliant
IP rating
IP66
93604-0146 8100.8040.0拓展信息
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX








哦! 它是空的。