93604-0198 8100.8214.0详情
MOLEX 93604-0198 8100.8214.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
multipurpose
Dimension X
80mm
Dimension Y
175mm
Dimension Z
80mm
Enclosure series
S-8100
Enclosure material
aluminium
Body colour
natural
Manufacturer series
GWconnect
Gross weight
673g
Certificates
RoHS compliant
IP rating
IP66
93604-0198 8100.8214.0拓展信息
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX








哦! 它是空的。