93604-0204 8100.8219.0详情
MOLEX 93604-0204 8100.8219.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
1595g
Manufacturer series
GWconnect
Body colour
natural
Enclosure material
aluminium
Enclosure series
S-8100
Dimension Z
90mm
Dimension Y
160mm
Dimension X
160mm
Type of enclosure
multipurpose
IP rating
IP66
93604-0204 8100.8219.0拓展信息
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX








哦! 它是空的。