93604-0248 8100.8306.1详情
MOLEX 93604-0248 8100.8306.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
220g
Manufacturer series
GWconnect
Body colour
black
Enclosure material
aluminium
Enclosure series
S-8100
Dimension Z
36mm
Dimension Y
64mm
Dimension X
58mm
Type of enclosure
multipurpose
IP rating
IP66
93604-0248 8100.8306.1拓展信息
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX








哦! 它是空的。