93604-0250 8100.8307.1详情
MOLEX 93604-0250 8100.8307.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
multipurpose
Dimension X
64mm
Dimension Y
98mm
Dimension Z
35mm
Enclosure series
S-8100
Enclosure material
aluminium
Body colour
black
Manufacturer series
GWconnect
Gross weight
206g
Certificates
RoHS compliant
IP rating
IP66
93604-0250 8100.8307.1拓展信息
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX








哦! 它是空的。