93604-0254 8100.8309.1详情
MOLEX 93604-0254 8100.8309.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
multipurpose
Dimension X
75mm
Dimension Y
80mm
Dimension Z
57mm
Enclosure series
S-8100
Enclosure material
aluminium
Body colour
black
Manufacturer series
GWconnect
Gross weight
300g
Certificates
RoHS compliant
IP rating
IP66
93604-0254 8100.8309.1拓展信息
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX
MOLEX








哦! 它是空的。