936060155详情
Molex 936060155重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
45
Mounting Styles
PCB 安装
Manufacturer
C&K Switches
Illuminated
Non-Illuminated
Brand
C&K
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Number of Positions / Contacts per Port
8P8C
Tradename
HDC
RoHS
Details
系列
SD
性别
Plug (Male)
子类别
Switches
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
知识产权评级
IP20
936060155拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。