936060168详情
Molex 936060168重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol LTW
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Number of Positions / Contacts per Port
8P8C
系列
93606
性别
Plug (Male)
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
知识产权评级
IP20
936060168拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。