93606-0239详情
Molex 93606-0239重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Number of Positions / Contacts per Port
8P8C
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
RoHS
Details
系列
93606
性别
Plug (Male)
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67
93606-0239拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。