936060419详情
Molex 936060419重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 5 days ago)
RoHS
Non-Compliant
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Number of Positions / Contacts per Port
8P8C
系列
93606
性别
Plug (Male)
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
饲料类型
Mechanical
知识产权评级
IP67
936060419拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。