94030-4170详情
Molex 94030-4170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Unplated
Country of Origin
IT
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Voltage, Rating
250 V
性别
Female
方向
Straight
镀层
Tin
无卤素
低卤素
符合辉光线
Non-compliant
达到SVHC
无SVHC
94030-4170拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。