94509-5220详情
Molex 94509-5220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
面板安装
无
Country of Origin
IT
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Risk Rank
5.84
Ihs Manufacturer
MOLEX LLC
Part Life Cycle Code
Obsolete
Manufacturer
Molex
Manufacturer Part Number
94509-5220
Rohs Code
有
ECCN 代码
EAR99
连接器类型
矩形电源连接器
颜色
Natural
应用
Power
行数
1
性别
Plug
HTS代码
8536.69.40.30
Reach合规守则
compliant
94509-5220拓展信息








哦! 它是空的。