98853-7931详情
Molex 98853-7931重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Gold
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.84
Ihs Manufacturer
MOLEX LLC
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
98853-7931
Country of Origin
PL
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
连接器类型
组合管路连接器
性别
Female
Reach合规守则
unknown
电路数量
2
镀层
Gold
电缆长度
1 m
98853-7931拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。