A-41661-B04D208详情
Molex A-41661-B04D208重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG23K0225E3CJ
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
41661
连接器类型
板连接器
Reach合规守则
unknown
额定电流
225 A
A-41661-B04D208拓展信息








哦! 它是空的。