A-4455-AZ18C(P909)详情
Molex A-4455-AZ18C(P909)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PH150PG-FK
Approvals
CE, UL
Insulation Class
A类产品
Manufacturer
Hammond Power Solutions
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
4455
终端
Integrally Molded Terminal Blocks
连接器类型
板连接器
类型
Control
Reach合规守则
unknown
VA 额定功率
150 VA
相位
1
A-4455-AZ18C(P909)拓展信息








哦! 它是空的。