A-4455-AZ19A(P909)详情
Molex A-4455-AZ19A(P909)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
3 Inches
Manufacturer Part Number
30-110-060-0/250-F/C
Case Style
Center Back Mount
Manufacturer
NOSHOK
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
4455
连接器类型
板连接器
类型
Analog
Reach合规守则
unknown
准确性
1 Percent
A-4455-AZ19A(P909)拓展信息








哦! 它是空的。