A-4455-BH04D(P909)详情
Molex A-4455-BH04D(P909)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
EMP-27 CXU
Manufacturer
Sealmaster
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
Manufacturer Series
4455
连接器类型
板连接器
Reach合规守则
unknown
轴承类型
Two Bolt Pillow Block
A-4455-BH04D(P909)拓展信息








哦! 它是空的。