A-4455-BH05D(228)详情
Molex A-4455-BH05D(228)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Alloy
Number of Outlets
None
Manufacturer Part Number
P-R12-A3RX
Manufacturer
Grace Technologies
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
4455
连接器类型
板连接器
Reach合规守则
unknown
知识产权评级
IP65
A-4455-BH05D(228)拓展信息








哦! 它是空的。