A-4455-BH06D(208)详情
Molex A-4455-BH06D(208)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
Q002YEKF
Approvals
UL
Insulation Class
B级
Manufacturer
Hammond Power Solutions
Mounting
Wall
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
Manufacturer Series
4455
连接器类型
板连接器
类型
Distribution
Reach合规守则
unknown
VA 额定功率
2,000 VA
相位
1
A-4455-BH06D(208)拓展信息








哦! 它是空的。