A-4455-CZ11C(P909)详情
Molex A-4455-CZ11C(P909)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NRAS1121-1A-AD
Approvals
cURus, VDE
Manufacturer
IDEC
Mounting
Panel
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
4455
连接器类型
板连接器
额定电流
1 A
端子类型
Quick Connect Blade
达到SVHC
unknown
A-4455-CZ11C(P909)拓展信息








哦! 它是空的。