A-4455-CZ12A(565)详情
Molex A-4455-CZ12A(565)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
65 mm
Minimum Cable Diameter (mm)
50 mm
Angle
Straight
Manufacturer Part Number
ADE5N2502NPN
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
4455
连接器类型
板连接器
组成
Metallic
Reach合规守则
unknown
A-4455-CZ12A(565)拓展信息








哦! 它是空的。