A-4455-CZ13C(P909)详情
Molex A-4455-CZ13C(P909)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DMS3100A12S-3S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Shell Sizes
12S
Shell Style#
Wall Mounting Receptacle
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
Manufacturer Series
4455
连接器类型
板连接器
触点性别
Socket
长度
1.47 Inches
直径
0.78 Inches
达到SVHC
unknown
A-4455-CZ13C(P909)拓展信息








哦! 它是空的。