A-6373-05E197详情
Molex A-6373-05E197重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
16/3VX475
Manufacturer
Continental Belt
Outside Length
47.5 Inches
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
Manufacturer Series
6373
连接器类型
板连接器
Reach合规守则
unknown
频带数量
16
0个相似型号
A-6373-05E197拓展信息








哦! 它是空的。