A-6373-06A222-52详情
Molex A-6373-06A222-52重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
74 mm
Minimum Cable Diameter (mm)
54 mm
Angle
Straight
Manufacturer Part Number
ADE1CM902SSSCN
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
Manufacturer Series
6373
连接器类型
板连接器
组成
Metallic
Reach合规守则
unknown
A-6373-06A222-52拓展信息








哦! 它是空的。