A-70567-0086详情
Molex A-70567-0086重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
20
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A20-7S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2.13 Inches
直径
1.25 Inches
0个相似型号
A-70567-0086拓展信息








哦! 它是空的。