A713950020详情
Molex A713950020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
3 Inches
Manufacturer Part Number
BTLS3405D
Case Style
Left Side Mount
Manufacturer
Dwyer Instruments
类型
Analog
准确性
1 Percent
0个相似型号
A713950020拓展信息








哦! 它是空的。