A-78976-7245详情
Molex A-78976-7245重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
P4101Z17710000
Approvals
CE;UL
Manufacturer
West Control Solutions
RoHS
无
输出类型
Solid State AC
输入类型
RTD, Thermocouple
显示类型
LED
0个相似型号
A-78976-7245拓展信息








哦! 它是空的。