AA-2131T详情
Molex AA-2131T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LQ6025
Manufacturer
Miscellaneous
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.72
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
18 AWG
端子和接线板类型
PUSH-ON TERMINAL
导线截面
1 mm2
终端性别
FEMALE
AA-2131T拓展信息








哦! 它是空的。