AA-4168T详情
Molex AA-4168T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Danaher Controls
Manufacturer Part Number
HS351024A3105
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
Manufacturer Series
AA-41
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
18 AWG
端子和接线板类型
PUSH-ON TERMINAL
导线截面
1 mm2
终端性别
FEMALE
达到SVHC
unknown
AA-4168T拓展信息








哦! 它是空的。