AA-5283Z详情
Molex AA-5283Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
AO SMITH
Manufacturer Part Number
AA-5283Z
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.7
Manufacturer Series
AA-52
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
18 AWG
端子和接线板类型
PUSH-ON TERMINAL
导线截面
1 mm2
终端性别
FEMALE
达到SVHC
unknown
AA-5283Z拓展信息








哦! 它是空的。