AA-8190-032详情
Molex AA-8190-032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M10226
Manufacturer
Adalet
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.72
Manufacturer Series
AA-81
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
18 AWG
端子和接线板类型
PUSH-ON TERMINAL
导线截面
1 mm2
终端性别
FEMALE
AA-8190-032拓展信息








哦! 它是空的。